Rectifier 15A 600V Ultrafast TO-220FPAC
Rectifier 15A 600V Ultrafast TO-220FPAC
Rectifier 15A 600V Ultrafast TO-220FPAC
Manufacturer: STMicroelectronics
Win Source Part Number: 935639-STTH15AC06FP
Features: Diode Standard 600 V 15A Through Hole TO-220FPAC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STTH15
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15159-5, STTH15AC06FP-ND
Diode Standard 600V 15A Through Hole TO-220FPAC
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC
RECT, FAST, 600V, TO-220FPAC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
DIODE GP 600V 15A TO220FPAC
Rectifiers Turbo 2 ultrafast high voltage rectifier
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1106586P | 1106586 | 935639-STTH15AC06FP | 497-15159-5-ND | STTH15AC06FP | 82Y7290 | STTH15AC06FP | STTH15AC06FP |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH15AC06FP | Single Diodes | Rect, Fast, 600V, To-220Fpac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | TO-220; TO-220 | TO-220; To-220fpac | TO-220; TO-220FPAC 2 | TO-220 | TO-220FPAC-2 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 55 ns | 55 ns | ||||||
| Diode Type | Diode Standard 600 V 15A Through Hole TO-220FPAC | |||||||
| Tj | 175 C (347 F) |