STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH2R06 STTH2R06

Description
Manufacturer: STMicroelectronics Win Source Part Number: 103303-STTH2R06 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 2μA @ 600V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 103303-STTH2R06 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 2μA @ 600V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH2R06 - 103303-STTH2R06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH2R06
103303-STTH2R06
Diodes, Rectifiers - Single - STTH2R06 103303-STTH2R06
Manufacturer: STMicroelectronics Win Source Part Number: 103303-STTH2R06 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 2μA @ 600V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 103303-STTH2R06
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - STTH2R06 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon, DO-41

Rectifier Diode, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon, DO-41

Supplier's Site Datasheet
Switching Diodes - 7958486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7958486
Switching Diodes 7958486
STTH2R06,Diode,ultra fast TURBO 2 600V 2A

STTH2R06,Diode,ultrafast TURBO 2 600V 2A

Supplier's Site
Switching Diodes - 7958486P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7958486P
Switching Diodes 7958486P
STTH2R06,Diode,ultra fast TURBO 2 600V 2A

STTH2R06,Diode,ultrafast TURBO 2 600V 2A

Supplier's Site
Switching Diodes - 1687252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1687252
Switching Diodes 1687252
STTH2R06,Diode,ultra fast TURBO 2 600V 2A

STTH2R06,Diode,ultrafast TURBO 2 600V 2A

Supplier's Site
Single Diodes - 497-STTH2R06TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-STTH2R06TB-ND
Single Diodes 497-STTH2R06TB-ND
Diode Standard 600V 2A Through Hole DO-41

Diode Standard 600V 2A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 497-STTH2R06CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-STTH2R06CT-ND
Single Diodes 497-STTH2R06CT-ND
Diode Standard 600V 2A Through Hole DO-41

Diode Standard 600V 2A Through Hole DO-41

Buy Now Datasheet
600V 2A Diode and Rectifier - 280-STTH2R06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-STTH2R06
600V 2A Diode and Rectifier 280-STTH2R06
600V 2A Ultrafast Rectifier Diode, DO-41 Product overview: STTH2R06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06 can be used for catalog matching and distributor lookup.

600V 2A Ultrafast Rectifier Diode, DO-41 Product overview: STTH2R06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - STTH2R06 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH2R06
Single Diodes STTH2R06
DIODE GEN PURP 600V 2A DO41

DIODE GEN PURP 600V 2A DO41

Supplier's Site Datasheet
Fast Diode, 2A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 89K1660 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 2A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
89K1660
Fast Diode, 2A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 89K1660
FAST DIODE, 2A, 600V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:40A RoHS Compliant: Yes

FAST DIODE, 2A, 600V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:40A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH2R06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH2R06
Discrete Semiconductor Products - Diodes - Rectifiers STTH2R06
DIODE GEN PURP 600V 2A DO41

DIODE GEN PURP 600V 2A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH2R06
Rectifiers STTH2R06
Rectifiers ULTRAFAST DIODE

Rectifiers ULTRAFAST DIODE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number 103303-STTH2R06 STTH2R06 7958486 497-STTH2R06TB-ND 280-STTH2R06 STTH2R06 89K1660 STTH2R06 STTH2R06
Product Name Diodes, Rectifiers - Single - STTH2R06 Switching Diodes Single Diodes 600V 2A Diode and Rectifier Single Diodes Fast Diode, 2A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts 1 volts 1.7 volts
VR 600 volts 600 volts 600 volts
IR 0.0020 mA 0.0020 mA
trr 50 ns 35 ns
Unlock Full Specs
to access all available technical data