Diode Standard 1200V 2A Surface Mount SMC
Diode Standard 1200V 2A Surface Mount SMC
Diode Standard 1200V 2A Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1103945-STTH212S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
2A 1200V Ultrafast Rectifier Diode, SMC, 75ns RR Product overview: STTH212S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH212S can be used for catalog matching and distributor lookup.
Fast hi-voltage diode STTH212S 2A 1200V
Fast hi-voltage diode STTH212S 2A 1200V
Single 2A 1.75V@2A 1.2kV SMC(DO-214AB) Diodes - General Purpose ROHS
DIODE GEN PURP 1.2KV 2A SMC
Rectifiers 850 VRMS High Voltage
DIODE GEN PURP 1.2KV 2A SMC
DIODE, FAST, 2A, 1.2KV, SMC; Diode Type:Fast Recovery; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-4754-2-ND | 1103945-STTH212S | 280-STTH212S | 248603 | STTH212S | STTH212S | STTH212S | STTH212S | 51R7460 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH212S | 2A 1200V Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Fast, 2A, 1.2Kv, Smc; Diode Type Stmicroelectronics |
| Tj | 175 C (347 F) | 175 C (347 F) | -50 C (-58 F) | ||||||
| Diode Type | Standard | ||||||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | 1.75 volts | 1.75 volts | ||||
| VR | 1200 volts | 1200 volts | 1200 volts | 1200 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |