STMicroelectronics STTH1212D Diode
STMicroelectronics STTH1212D Diode
STMicroelectronics STTH1212D Diode
Diode Standard 1200V 12A Through Hole TO-220AC
12A 1200V Ultrafast Rectifier Diode, TO-220AC Product overview: STTH1212D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1212D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262142-STTH1212D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH1212
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): BYP301; IDP04E120; IDP04E120XKSA1;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.2KV 12A TO220AC
DIODE GEN PURP 1.2KV 12A TO220AC
Rectifiers Ultrafast recovery 1200 V diode
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 155535P | 155535 | 497-5150-5-ND | 280-STTH1212D | 1262142-STTH1212D | STTH1212D | STTH1212D | STTH1212D |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | 12A 1200V Diode and Rectifier | Diodes, Rectifiers - Single - STTH1212D | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | TO-220; TO-220AC | TO-220; To-220ac | Rail/Tube | TO-220; TO-220-2 | TO-220 | TO-220AC-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 100 ns | 100 ns | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||||
| IO | 12 amps |