Diode Standard 1000V 30A Through Hole DO-247
30A 1kV Ultrafast Rectifier Diode, DO-247 Product overview: STTH3010W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3010W can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262180-STTH3010W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 100ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-247
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-247-2 (Straight Leads)
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: STTH3010
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2V at 30A
Current - Reverse Leakage at Vr: 15μA at 1000V
DIODE GEN PURP 1KV 30A DO247
DIODE GEN PURP 1KV 30A DO247
DIODE, SINGLE, 1KV, 30A, DO-247-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:30A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 497-5154-5-ND | 280-STTH3010W | 1262180-STTH3010W | STTH3010W | STTH3010W | 26M3773 |
| Product Name | Single Diodes | 30A 1kV Diode and Rectifier | Diodes, Rectifiers - Single - STTH3010W | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Single, 1Kv, 30A, Do-247-2; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | Rail/Tube | DO-247-2 (Straight Leads) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 30 amps | |||||
| Configuration | Single |