Manufacturer: STMicroelectronics
Win Source Part Number: 1262149-STTH1512D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 15μA @ 1200V
Operating Temperature - Junction: 175°C (Maximum)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): ISL9R18120P2; STTH1512D; DSEP12-12B; APT15DQ120K;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
15A Ultrafast Rectifier Diode, 1200V, TO-220AC Product overview: STTH1512D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512D can be used for catalog matching and distributor lookup.
Diode Standard 1200V 15A Through Hole TO-220AC
DIODE GEN PURP 1.2KV 15A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1262149-STTH1512D | 280-STTH1512D | 497-5151-5-ND | STTH1512D |
| Product Name | Diodes, Rectifiers - Single - STTH1512D | 15A 1200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| VF | 2.1 volts | 2.1 volts | ||
| VR | 1200 volts | |||
| IR | 0.0150 mA | |||
| trr | 105 ns |