Manufacturer: STMicroelectronics
Win Source Part Number: 1103942-STTH20R04G-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 20A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 20μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
20A 400V Ultrafast Rectifier Diode, TO-263, SM Product overview: STTH20R04G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20R04G-TR can be used for catalog matching and distributor lookup.
Diode Standard 400V 20A Surface Mount D2PAK
Diode Standard 400V 20A Surface Mount D2PAK
Diode Standard 400V 20A Surface Mount D2PAK
Rectifiers High Effecientcy Rectifier
FAST RECOVERY DIODE, 20A, 400V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:20A; Diode Configuration:Single
DIODE GEN PURP 400V 20A D2PAK
DIODE GEN PURP 400V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1103942-STTH20R04G-TR | 280-STTH20R04G-TR | 497-7589-6-ND | STTH20R04G-TR | 57P2362 | STTH20R04G-TR | STTH20R04G-TR |
| Product Name | Diodes, Rectifiers - Single - STTH20R04G-TR | 20A 400V Diode and Rectifier | Single Diodes | Rectifiers | Fast Recovery Diode, 20A, 400V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0200 mA | 0.0200 mA | |||||
| trr | 45 ns | 45 ns |