600V 30A Ultrafast Rectifier Diode, DO-247 Product overview: STTH3006W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3006W can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole DO-247
Manufacturer: STMicroelectronics
Win Source Part Number: 038184-STTH3006W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 30A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RECTIFIER, SINGLE, 30A, 600V, DO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single
DIODE GEN PURP 600V 30A DO247
DIODE GEN PURP 600V 30A DO247
Rectifiers high volt rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-STTH3006W | 497-5280-5-ND | 038184-STTH3006W | 51AC9612 | STTH3006W | STTH3006W | STTH3006W |
| Product Name | 600V 30A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH3006W | Rectifier, Single, 30A, 600V, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Rail/Tube | DO-247-2 (Straight Leads) | DO-247 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 30 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |