600V 12A Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH12R06G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06G can be used for catalog matching and distributor lookup.
Diode Standard 600V 12A Surface Mount D2PAK
Fast hi-voltage diode STTH12R06 12A 600V
Fast hi-voltage diode STTH12R06 12A 600V
DIODE GEN PURP 600V 12A D2PAK
DIODE GEN PURP 600V 12A D2PAK
FAST RECOVERY DIODE, 12A, 600V, D2PAK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Diode Configuration:Single
RECTIFIER, SINGLE, 12A, 600V, TO-263; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):12A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-STTH12R06G | 497-3814-5-ND | 250375 | STTH12R06G | STTH12R06G | STTH12R06G | 57P2295 | 07AH7125 |
| Product Name | 600V 12A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Fast Recovery Diode, 12A, 600V, D2Pak; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier, Single, 12A, 600V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Package | Rail/Tube | D2PAK; D2pak (to-263) | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2-PAK | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 12 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | ||||||
| trr | 25 ns | 45 ns | 45 ns |