Diode Ultrafast 1.5A 200V DO15
Diode Ultrafast 1.5A 200V DO15
Diode Ultrafast 1.5A 200V DO15
Diode Standard 200V 1.5A Through Hole DO-15
Diode Standard 200V 1.5A Through Hole DO-15
200 V, 1 A Ultrafast Diode Product overview: STTH1R02QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02QRL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 803237-STTH1R02QRL
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-15
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1.5A
Current - Reverse Leakage at Vr: 3μA at 200V
Part Number Series: STTH1
DIODE GEN PURP 200V 1.5A DO15
DIODE GEN PURP 200V 1.5A DO15
RECTIFIER, SINGLE, 1.5A, 200V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1.5A; Diode Configuration:Single
Rectifiers Recovery Diode Ultra Fast
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 6870735P | 497-7586-1-ND | 280-STTH1R02QRL | 803237-STTH1R02QRL | STTH1R02QRL | STTH1R02QRL | 51AC9607 | STTH1R02QRL |
| Product Name | Switching Diodes | Single Diodes | 200 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH1R02QRL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1.5A, 200V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers |
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||||
| Package | Tape and Reel | DO-15; DO-204AC, DO-15, Axial | DO-15 | DO-15; DO-15 | ||||
| IO | 1.5 amps |