Manufacturer: STMicroelectronics
Win Source Part Number: 037200-STTH1506TPI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TOP-3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Standard 600V 15A Through Hole TOP-3 Insulated
DIODE ARRAY GP 600V 15A TOP-3I
RECTIFIER, DUAL, 15A, 600V, TOP-3I; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Dual Series; Forward Voltage Max:3.6V; Reverse Recovery Time:35ns; Forward Surge Current:130A; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 037200-STTH1506TPI | 497-7582-5-ND | STTH1506TPI | STTH1506TPI | 45AC7748 |
| Product Name | Diodes, Rectifiers - Arrays - STTH1506TPI | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 15A, 600V, Top-3I; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 3.6 volts | 3.6 volts | 3.6 volts | ||
| VR | 600 volts | ||||
| IR | 0.0200 mA |