STMicroelectronics, Inc. Single Diodes STTH15RQ06DY

Description
Diode Standard 600V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-17596-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17596-ND
Single Diodes 497-17596-ND
Diode Standard 600V 15A Through Hole TO-220AC

Diode Standard 600V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH15RQ06DY - 898462-STTH15RQ06DY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH15RQ06DY
898462-STTH15RQ06DY
Diodes, Rectifiers - Single - STTH15RQ06DY 898462-STTH15RQ06DY
Manufacturer: STMicroelectronics Win Source Part Number: 898462-STTH15RQ06DY Series: Automotive, AEC-Q101 Features: Diode Standard 600 V 15A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STTH15 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898462-STTH15RQ06DY
Series: Automotive, AEC-Q101
Features: Diode Standard 600 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STTH15
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Automotive 600 V 15 A Diode and Rectifier - 280-STTH15RQ06DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 V 15 A Diode and Rectifier
280-STTH15RQ06DY
Automotive 600 V 15 A Diode and Rectifier 280-STTH15RQ06DY
Automotive 600 V, 15 A Turbo 2 Soft Ultrafast Recovery Diode Product overview: STTH15RQ06DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15RQ06DY can be used for catalog matching and distributor lookup.

Automotive 600 V, 15 A Turbo 2 Soft Ultrafast Recovery Diode Product overview: STTH15RQ06DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15RQ06DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH15RQ06DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH15RQ06DY
Discrete Semiconductor Products - Diodes - Rectifiers STTH15RQ06DY
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site
Single Diodes - STTH15RQ06DY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH15RQ06DY
Single Diodes STTH15RQ06DY
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site Datasheet
DIODE GEN PURP 600V 15A TO220AC - 761-STTH15RQ06DY - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 15A TO220AC
761-STTH15RQ06DY
DIODE GEN PURP 600V 15A TO220AC 761-STTH15RQ06DY
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH15RQ06DY
Rectifiers STTH15RQ06DY
Rectifiers Automotive turbo 2 ultrafast high voltage rectifier

Rectifiers Automotive turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 497-17596-ND 898462-STTH15RQ06DY 280-STTH15RQ06DY STTH15RQ06DY STTH15RQ06DY 761-STTH15RQ06DY STTH15RQ06DY
Product Name Single Diodes Diodes, Rectifiers - Single - STTH15RQ06DY Automotive 600 V 15 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE GEN PURP 600V 15A TO220AC Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Diode Type Diode Standard 600 V 15A Through Hole TO-220AC
Package TO-220 TO-220; TO-220-2 TO-220; TO-220-2 TO-220AC-2
Life Cycle Stage Active Active
VF 2.95 volts 2.95 volts 2.95 volts
Unlock Full Specs
to access all available technical data