Win Source Part Number: 1201501-STTH15AC06CF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 7.5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FPAB
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-14284-5,497-142
Base Product Number: STTH15
Rectifier Diode, 1 Phase, 2 Element, 7.5A, 600V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Standard 600V 7.5A Through Hole TO-220-3 Full Pack
DIODE ARR GP 600V 7.5A TO220FPAB
DIODE ARRAY GP 600V 7.5A TO220FP
Rectifiers Ultrafast Recovery 1500V 12pF Diode
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1201501-STTH15AC06CFP | STTH15AC06CFP | 497-14284-5-ND | 40X8828 | STTH15AC06CFP | STTH15AC06CFP | STTH15AC06CFP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |