Manufacturer: STMicroelectronics
Win Source Part Number: 1262134-STTH112RL
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.9V at 1A
Current - Reverse Leakage at Vr: 5μA at 1200V
1.2kV 1A Ultrafast Rectifier Diode, DO-41, 75ns Product overview: STTH112RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH112RL can be used for catalog matching and distributor lookup.
Diode Standard 1200V 1A Through Hole DO-41
Diode Standard 1200V 1A Through Hole DO-41
Ultrafast Rectifier 1200V 1A DO-41
DIODE GEN PURP 1.2KV 1A DO41
RECTIFIER, 1.2KV, 1A, DO-41; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 1A DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1262134-STTH112RL | 280-STTH112RL | 497-14739-1-ND | 8805465 | STTH112RL | STTH112RL | 50P8758 | STTH112RL |
| Product Name | Diodes, Rectifiers - Single - STTH112RL | 1.2kV 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Single Diodes | Rectifier, 1.2Kv, 1A, Do-41; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | ||||
| VR | 1200 volts | 1200 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| trr | 75 ns | 75 ns | 75 ns |