STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STTH10002TV2 STTH10002TV2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 813409-STTH10002TV2 Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 65ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 50A Supplier Device Package: ISOTOP Manufacturer Package: ISOTOP Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 50A Current - Reverse Leakage at Vr: 50μA at 200V Part Number Series: STTH10
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 813409-STTH10002TV2 Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 65ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 50A Supplier Device Package: ISOTOP Manufacturer Package: ISOTOP Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 50A Current - Reverse Leakage at Vr: 50μA at 200V Part Number Series: STTH10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STTH10002TV2 - 813409-STTH10002TV2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH10002TV2
813409-STTH10002TV2
Diodes, Rectifiers - Arrays - STTH10002TV2 813409-STTH10002TV2
Manufacturer: STMicroelectronics Win Source Part Number: 813409-STTH10002TV2 Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 65ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 50A Supplier Device Package: ISOTOP Manufacturer Package: ISOTOP Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 50A Current - Reverse Leakage at Vr: 50μA at 200V Part Number Series: STTH10

Manufacturer: STMicroelectronics
Win Source Part Number: 813409-STTH10002TV2
Packaging: Tube
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 65ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 50A
Supplier Device Package: ISOTOP
Manufacturer Package: ISOTOP
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 50A
Current - Reverse Leakage at Vr: 50μA at 200V
Part Number Series: STTH10

Buy Now
200V 100A Diode and Rectifier - 286-STTH10002TV2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 100A Diode and Rectifier
286-STTH10002TV2
200V 100A Diode and Rectifier 286-STTH10002TV2
200V 100A Ultrafast Rectifier Diode Module Product overview: STTH10002TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10002TV2 can be used for catalog matching and distributor lookup.

200V 100A Ultrafast Rectifier Diode Module Product overview: STTH10002TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10002TV2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-5273-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5273-5-ND
Diode Arrays 497-5273-5-ND
Diode Array 2 Independent Standard 200V 50A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 200V 50A Chassis Mount ISOTOP

Buy Now Datasheet
Schottky Diodes & Rectifiers - 155513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
155513
Schottky Diodes & Rectifiers 155513
U/fast diode, 200V, 2x50A, STTH9012TV2

U/fast diode, 200V, 2x50A, STTH9012TV2

Supplier's Site
Schottky Diodes & Rectifiers - 1026166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1026166
Schottky Diodes & Rectifiers 1026166
U/fast diode, 200V, 2x50A, STTH9012TV2

U/fast diode, 200V, 2x50A, STTH9012TV2

Supplier's Site
Schottky Diodes & Rectifiers - 155513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
155513P
Schottky Diodes & Rectifiers 155513P
U/fast diode, 200V, 2x50A, STTH9012TV2

U/fast diode, 200V, 2x50A, STTH9012TV2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH10002TV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH10002TV2
Discrete Semiconductor Products - Diodes - Rectifiers STTH10002TV2
DIODE MODULE GP 200V 50A ISOTOP

DIODE MODULE GP 200V 50A ISOTOP

Supplier's Site
Diode, Ultrafast, 2X50A, 200V; Repetitive Peak Reverse Voltage Stmicroelectronics - 24M7966 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 2X50A, 200V; Repetitive Peak Reverse Voltage Stmicroelectronics
24M7966
Diode, Ultrafast, 2X50A, 200V; Repetitive Peak Reverse Voltage Stmicroelectronics 24M7966
DIODE, ULTRAFAST, 2X50A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:50A; Forward Voltage Max:1V; Diode Module Configuration:-; Diode Case Style:ISOTOP; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, ULTRAFAST, 2X50A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:50A; Forward Voltage Max:1V; Diode Module Configuration:-; Diode Case Style:ISOTOP; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode Arrays - STTH10002TV2 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH10002TV2
Diode Arrays STTH10002TV2
DIODE MODULE 200V 50A ISOTOP

DIODE MODULE 200V 50A ISOTOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH10002TV2
Rectifiers STTH10002TV2
Rectifiers ULTRAFAST RECOVERY DIODE

Rectifiers ULTRAFAST RECOVERY DIODE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes Diodes Rectifiers
Product Number 813409-STTH10002TV2 286-STTH10002TV2 497-5273-5-ND 155513 155513P STTH10002TV2 24M7966 STTH10002TV2 STTH10002TV2
Product Name Diodes, Rectifiers - Arrays - STTH10002TV2 200V 100A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast, 2X50A, 200V; Repetitive Peak Reverse Voltage Stmicroelectronics Diode Arrays Rectifiers
Diode Type Step-Recovery Diode; Standard Schottky Schottky
VF 1 volts 1 volts 1 volts 1 volts
VR 200 volts 200 volts
IR 0.0500 mA 0.0500 mA
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data