STMicroelectronics, Inc. Single Diodes STPSC6H065BY-TR

Description
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-18140-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18140-2-ND
Single Diodes 497-18140-2-ND
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-18140-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18140-1-ND
Single Diodes 497-18140-1-ND
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-18140-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18140-6-ND
Single Diodes 497-18140-6-ND
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPSC6H065BY-TR - 898423-STPSC6H065BY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC6H065BY-TR
898423-STPSC6H065BY-TR
Diodes, Rectifiers - Single - STPSC6H065BY-TR 898423-STPSC6H065BY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898423-STPSC6H065BY- TR Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 6A Surface Mount DPAK Speed: No Recovery Time > 500mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STPSC6 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18140-2, 497-18140-6, 497-18140-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898423-STPSC6H065BY-TR
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 6A Surface Mount DPAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC6
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18140-2, 497-18140-6, 497-18140-1

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 650 V 6 A Diode and Rectifier
280-STPSC6H065BY-TR
Automotive Schottky 650 V 6 A Diode and Rectifier 280-STPSC6H065BY-TR
Automotive 650 V, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6H065BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6H065BY-TR can be used for catalog matching and distributor lookup.

Automotive 650 V, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6H065BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6H065BY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC6H065BY-TR
Schottky Diodes & Rectifiers STPSC6H065BY-TR
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Silicon Carbide Schottky Diode, To-252; Product Range Stmicroelectronics - 94AC2345 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, To-252; Product Range Stmicroelectronics
94AC2345
Silicon Carbide Schottky Diode, To-252; Product Range Stmicroelectronics 94AC2345
SILICON CARBIDE SCHOTTKY DIODE, TO-252; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:6A; Total Capacitive Charge Qc:18nC; Diode Case Style:TO-252; No. of Pins:3 RoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, TO-252; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:6A; Total Capacitive Charge Qc:18nC; Diode Case Style:TO-252; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 65AC6385 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
65AC6385
Rectifier Stmicroelectronics 65AC6385
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC6H065BY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC6H065BY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC6H065BY-TR
DIODE SIL CARBIDE 650V 6A DPAK

DIODE SIL CARBIDE 650V 6A DPAK

Supplier's Site
Single Diodes - STPSC6H065BY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC6H065BY-TR
Single Diodes STPSC6H065BY-TR
DIODE SIL CARBIDE 650V 6A DPAK

DIODE SIL CARBIDE 650V 6A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Diodes
Product Number 497-18140-2-ND 898423-STPSC6H065BY-TR 280-STPSC6H065BY-TR STPSC6H065BY-TR 94AC2345 65AC6385 STPSC6H065BY-TR STPSC6H065BY-TR
Product Name Single Diodes Diodes, Rectifiers - Single - STPSC6H065BY-TR Automotive Schottky 650 V 6 A Diode and Rectifier Schottky Diodes & Rectifiers Silicon Carbide Schottky Diode, To-252; Product Range Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package DPAK; DPAK DPAK; DPAK-3 TO-252 DPAK
RoHS Compliant RoHS
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data