STMicroelectronics, Inc. 600V 15A Diode and Rectifier STTH15L06D

Description
600V 15A Ultrafast Rectifier Diode, TO-220AC Product overview: STTH15L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15L06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 15A Ultrafast Rectifier Diode, TO-220AC Product overview: STTH15L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15L06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 15A Diode and Rectifier - 280-STTH15L06D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-STTH15L06D
600V 15A Diode and Rectifier 280-STTH15L06D
600V 15A Ultrafast Rectifier Diode, TO-220AC Product overview: STTH15L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15L06D can be used for catalog matching and distributor lookup.

600V 15A Ultrafast Rectifier Diode, TO-220AC Product overview: STTH15L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15L06D can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-3821-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3821-5-ND
Single Diodes 497-3821-5-ND
Diode Standard 600V 15A Through Hole TO-220AC

Diode Standard 600V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH15L06D - 054305-STTH15L06D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH15L06D
054305-STTH15L06D
Diodes, Rectifiers - Single - STTH15L06D 054305-STTH15L06D
Manufacturer: STMicroelectronics Win Source Part Number: 054305-STTH15L06D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.55V @ 15A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 15μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054305-STTH15L06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 15A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Switching 600V 20A 2-Pin(2+Tab) TO-220AC Tub - STTH15L06D - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diode Switching 600V 20A 2-Pin(2+Tab) TO-220AC Tub
STTH15L06D
Diode Switching 600V 20A 2-Pin(2+Tab) TO-220AC Tub STTH15L06D
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH15L06D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH15L06D
Discrete Semiconductor Products - Diodes - Rectifiers STTH15L06D
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH15L06D
Rectifiers STTH15L06D
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now Datasheet
Single Diodes - STTH15L06D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH15L06D
Single Diodes STTH15L06D
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site Datasheet
Fast Recovery Diode, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 57P2319 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
57P2319
Fast Recovery Diode, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 57P2319
FAST RECOVERY DIODE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:85ns; Diode Case Style:TO-220AC RoHS Compliant: Yes

FAST RECOVERY DIODE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:85ns; Diode Case Style:TO-220AC RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 600V, 15A, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 45AC7744 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 600V, 15A, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
45AC7744
Rectifier, Single, 600V, 15A, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 45AC7744
RECTIFIER, SINGLE, 600V, 15A, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:85ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 600V, 15A, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:85ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number 280-STTH15L06D 497-3821-5-ND 054305-STTH15L06D STTH15L06D STTH15L06D STTH15L06D STTH15L06D 57P2319 45AC7744
Product Name 600V 15A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH15L06D Diode Switching 600V 20A 2-Pin(2+Tab) TO-220AC Tub Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes Fast Recovery Diode, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier, Single, 600V, 15A, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Package Rail/Tube TO-220 TO-220AC-2 TO-220; TO-220-2
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data