STMicroelectronics, Inc. Diode Arrays STPSC20H12CWY

Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-18468-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-18468-ND
Diode Arrays 497-18468-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPSC20H12CWY - 935618-STPSC20H12CWY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPSC20H12CWY
935618-STPSC20H12CWY
Diodes, Rectifiers - Arrays - STPSC20H12CWY 935618-STPSC20H12CWY
Manufacturer: STMicroelectronics Win Source Part Number: 935618-STPSC20H12CWY Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 10A Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STPSC20 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 935618-STPSC20H12CWY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 10A Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STPSC20
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
Schottky 20 A 1200 V Diode and Rectifier
286-STPSC20H12CWY
Schottky 20 A 1200 V Diode and Rectifier 286-STPSC20H12CWY
20 A 1200 V power Schottky silicon carbide diode Product overview: STPSC20H12CWY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 1200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC20H12CWY can be used for catalog matching and distributor lookup.

20 A 1200 V power Schottky silicon carbide diode Product overview: STPSC20H12CWY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 1200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC20H12CWY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20H12CWY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20H12CWY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20H12CWY
DIODE ARR SIC 1200V 10A TO247-3

DIODE ARR SIC 1200V 10A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20H12CWY
Schottky Diodes & Rectifiers STPSC20H12CWY
Schottky Diodes & Rectifiers DFD RECTIFIER

Schottky Diodes & Rectifiers DFD RECTIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 497-18468-ND 935618-STPSC20H12CWY 286-STPSC20H12CWY STPSC20H12CWY STPSC20H12CWY
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPSC20H12CWY Schottky 20 A 1200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247-3
Unlock Full Specs
to access all available technical data