Automotive-grade ultrafast diodes,STTH2R
Automotive-grade ultrafast diodes,STTH2R
Automotive-grade ultrafast diodes,STTH2R
Diode Standard 200V 2A Surface Mount SMA (DO-214AC)
Diode Standard 200V 2A Surface Mount SMA (DO-214AC)
Diode Standard 200V 2A Surface Mount SMA (DO-214AC)
DIODE GEN PURP 200V 2A SMA
DIODE GEN PURP 200V 2A SMA
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 2250017 | 497-STTH2R02AYTR-ND | STTH2R02AY | STTH2R02AY |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA | |
| RoHS Compliant | RoHS | |||
| Tj | 175 C (347 F) | |||
| VF | 1.04 volts | 1.04 volts |