TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH16L06CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16L06CG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262154-STTH16L06CG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 55ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: STTH16L06C
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 8A
Current - Reverse Leakage at Vr: 8μA at 600V
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 600V 10A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STTH16L06CG | 1262154-STTH16L06CG | 497-3817-5-ND | STTH16L06CG |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH16L06CG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| RoHS Compliant | RoHS | |||
| IO | 10 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |
| Diode Type | Standard |