STMicroelectronics, Inc. 600 V 1 A Diode and Rectifier STTH1R06AF

Description
600 V, 1 A SOD128Flat Turbo 2 ultrafast high voltage rectifier Product overview: STTH1R06AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 1 A SOD128Flat Turbo 2 ultrafast high voltage rectifier Product overview: STTH1R06AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V 1 A Diode and Rectifier - 280-STTH1R06AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 V 1 A Diode and Rectifier
280-STTH1R06AF
600 V 1 A Diode and Rectifier 280-STTH1R06AF
600 V, 1 A SOD128Flat Turbo 2 ultrafast high voltage rectifier Product overview: STTH1R06AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06AF can be used for catalog matching and distributor lookup.

600 V, 1 A SOD128Flat Turbo 2 ultrafast high voltage rectifier Product overview: STTH1R06AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282079-STTH1R06AF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282079-STTH1R06AF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282079-STTH1R06AF
Win Source Part Number: 1282079-STTH1R06AF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 1 A Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Package / Case: SOD-128 Supplier Device Package: SOD128Flat ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19091-2,497-1909 1-1,497-19091-6 Base Product Number: STTH1

Win Source Part Number: 1282079-STTH1R06AF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 1 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: SOD-128
Supplier Device Package: SOD128Flat
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19091-2,497-19091-1,497-19091-6
Base Product Number: STTH1

Buy Now Datasheet
Single Diodes - 497-19091-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19091-1-ND
Single Diodes 497-19091-1-ND
Diode Standard 600V 1A Surface Mount SOD128Flat

Diode Standard 600V 1A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-19091-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19091-6-ND
Single Diodes 497-19091-6-ND
Diode Standard 600V 1A Surface Mount SOD128Flat

Diode Standard 600V 1A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-19091-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19091-2-ND
Single Diodes 497-19091-2-ND
Diode Standard 600V 1A Surface Mount SOD128Flat

Diode Standard 600V 1A Surface Mount SOD128Flat

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1R06AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1R06AF
Discrete Semiconductor Products - Diodes - Rectifiers STTH1R06AF
DIODE GP 600V 1A SOD128FLAT

DIODE GP 600V 1A SOD128FLAT

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1R06AF
Rectifiers STTH1R06AF
Rectifiers SOD128-FLAT NEP

Rectifiers SOD128-FLAT NEP

Buy Now
Single Diodes - STTH1R06AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1R06AF
Single Diodes STTH1R06AF
DIODE GP 600V 1A SOD128FLAT

DIODE GP 600V 1A SOD128FLAT

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 39AH3671 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
39AH3671
Rectifier Stmicroelectronics 39AH3671
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 280-STTH1R06AF 1282079-STTH1R06AF 497-19091-1-ND STTH1R06AF STTH1R06AF STTH1R06AF 39AH3671
Product Name 600 V 1 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes Rectifier Stmicroelectronics
Diode Type Standard
VF 1.9 volts 1.9 volts 1.9 volts
VR 600 volts 600 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040211 - Micross Components, Inc.
Specs
IFSM 290 amps
IF 30000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Bridge Rectifiers - 36MT120 - 1128320-36MT120 - Win Source Electronics
View Details
2 suppliers