Win Source Part Number: 1281970-STTA1206G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TURBOSWITCH™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 12 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTA120
Product Status: Obsolete
12A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: STTA1206G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1206G can be used for catalog matching and distributor lookup.
Diode Standard 600V 12A Surface Mount D2PAK
DIODE GEN PURP 600V 12A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1281970-STTA1206G | 280-STTA1206G | STTA1206G-ND | STTA1206G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 12A 600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.75 volts | 1.75 volts | ||
| VR | 600 volts | |||
| IR | 0.1000 mA | |||
| trr | 55 ns |