Diode Standard 200V 2A Through Hole DO-15
DIODE GEN PURP 200V 2A DO15 Product overview: STTH2R02QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R02QRL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1028613-STTH2R02QRL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 6,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 3 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-5763-2,497-5763-
Base Product Number: STTH2R
Product Status: Obsolete
DIODE GEN PURP 200V 2A DO15
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 497-5763-2-ND | 280-STTH2R02QRL | 1028613-STTH2R02QRL | STTH2R02QRL |
| Product Name | Single Diodes | 200V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 2 amps | |||
| Diode Type | Standard |