60V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
60V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
60V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE, BIDIR, 24V, 350W, SOT-23 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-STS232240B151CT-ND | 45AJ8574 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 24V, 350W, Sot-23 Rohs Compliant Eaton Bussmann |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Peak Pulse Power | 350 watts | |
| VC | 60 volts |