AUTOMOTIVE 1200 V, 40A POWER SCH
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | 497-STPSC40G12WLY-ND | 2751370 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |
| Arrangement | Common Catode | |
| Diode Type | Schottky |