STMicroelectronics, Inc. Single Diodes STTH1512GY-TR

Description
Diode Standard 1200V 15A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Standard 1200V 15A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-14190-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14190-2-ND
Single Diodes 497-14190-2-ND
Diode Standard 1200V 15A Surface Mount D²PAK

Diode Standard 1200V 15A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-14190-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14190-1-ND
Single Diodes 497-14190-1-ND
Diode Standard 1200V 15A Surface Mount D²PAK

Diode Standard 1200V 15A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-14190-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14190-6-ND
Single Diodes 497-14190-6-ND
Diode Standard 1200V 15A Surface Mount D²PAK

Diode Standard 1200V 15A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
Automotive 1200 V 15 A Diode and Rectifier
280-STTH1512GY-TR
Automotive 1200 V 15 A Diode and Rectifier 280-STTH1512GY-TR
Automotive 1200 V, 15 A Ultrafast Diode Product overview: STTH1512GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512GY-TR can be used for catalog matching and distributor lookup.

Automotive 1200 V, 15 A Ultrafast Diode Product overview: STTH1512GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512GY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH1512GY-TR - 898460-STTH1512GY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1512GY-TR
898460-STTH1512GY-TR
Diodes, Rectifiers - Single - STTH1512GY-TR 898460-STTH1512GY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898460-STTH1512GY-TR Series: Automotive, AEC-Q101 Features: Diode Standard 1200 V 15A Surface Mount D²PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STTH1512 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-14190-6, 497-14190-2, 497-14190-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898460-STTH1512GY-TR
Series: Automotive, AEC-Q101
Features: Diode Standard 1200 V 15A Surface Mount D²PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH1512
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-14190-6, 497-14190-2, 497-14190-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1512GY-TR
Rectifiers STTH1512GY-TR
Rectifiers Auto ultrafast Recovry Hi VTG diode

Rectifiers Auto ultrafast Recovry Hi VTG diode

Buy Now Datasheet
Rectifier, Single, 15A, 1.2Kv, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0270 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 15A, 1.2Kv, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0270
Rectifier, Single, 15A, 1.2Kv, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0270
RECTIFIER, SINGLE, 15A, 1.2KV, TO-263; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:2.1V; Reverse Recovery Time trr Max:105ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 15A, 1.2KV, TO-263; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:2.1V; Reverse Recovery Time trr Max:105ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 40X8830 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8830
Rectifier Stmicroelectronics 40X8830
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - STTH1512GY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1512GY-TR
Single Diodes STTH1512GY-TR
DIODE GEN PURP 1.2KV 15A D2PAK

DIODE GEN PURP 1.2KV 15A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1512GY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1512GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH1512GY-TR
DIODE GEN PURP 1.2KV 15A D2PAK

DIODE GEN PURP 1.2KV 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 497-14190-2-ND 280-STTH1512GY-TR 898460-STTH1512GY-TR STTH1512GY-TR 26AH0270 40X8830 STTH1512GY-TR STTH1512GY-TR
Product Name Single Diodes Automotive 1200 V 15 A Diode and Rectifier Diodes, Rectifiers - Single - STTH1512GY-TR Rectifiers Rectifier, Single, 15A, 1.2Kv, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package Tape and Reel D2PAK; D2PAK-3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS RoHS
IO 15 amps
Diode Type Diode Standard 1200 V 15A Surface Mount D²PAK
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
80V 200MA Diode and Rectifier - 286-BAS16UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 600 volts
View Details