Manufacturer: STMicroelectronics
Win Source Part Number: 898424-STPSC6H12B-TR
Features: Diode Silicon Carbide Schottky 1200 V 6A Surface Mount DPAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC6
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-14189-2, 497-14189-1, 497-14189-6
Diode Silicon Carbide Schottky 1200V 6A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 6A Surface Mount DPAK
1200 V, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6H12B-TR1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6H12B-TR1 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1200V 6A Schottky 1.55V Vf 30pF 29nC
DIODE SIL CARBIDE 1.2KV 6A DPAK
DIODE, SIC, 6A, 1200V, DPAK HV; Product Range:-; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 898424-STPSC6H12B-TR1 | 497-14189-1-ND | 280-STPSC6H12B-TR1 | STPSC6H12B-TR1 | STPSC6H12B-TR1 | 27X9526 |
| Product Name | Diodes, Rectifiers - Single - STPSC6H12B-TR1 | Single Diodes | Schottky 1200 V 6 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Sic, 6A, 1200V, Dpak Hv; Product Range Stmicroelectronics |
| Package | DPAK; DPAK | Tape and Reel | D2PAK; D2PAK-2 | DPAK | ||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 6 amps |