STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPSC8H065G2Y-TR STPSC8H065G2Y-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898429-STPSC8H065G2Y -TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 8A Surface Mount D2PAK HV Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC8 Categories: Discrete Semiconductor Products Case / Package: D2PAK HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18399-1, 497-18399-2, 497-18399-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898429-STPSC8H065G2Y -TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 8A Surface Mount D2PAK HV Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC8 Categories: Discrete Semiconductor Products Case / Package: D2PAK HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18399-1, 497-18399-2, 497-18399-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPSC8H065G2Y-TR - 898429-STPSC8H065G2Y-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC8H065G2Y-TR
898429-STPSC8H065G2Y-TR
Diodes, Rectifiers - Single - STPSC8H065G2Y-TR 898429-STPSC8H065G2Y-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898429-STPSC8H065G2Y -TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 8A Surface Mount D2PAK HV Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC8 Categories: Discrete Semiconductor Products Case / Package: D2PAK HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18399-1, 497-18399-2, 497-18399-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898429-STPSC8H065G2Y-TR
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 8A Surface Mount D2PAK HV
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC8
Categories: Discrete Semiconductor Products
Case / Package: D2PAK HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18399-1, 497-18399-2, 497-18399-6

Buy Now Datasheet
Single Diodes - 497-18399-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18399-2-ND
Single Diodes 497-18399-2-ND
Diode Silicon Carbide Schottky 650V 8A Surface Mount D2PAK HV

Diode Silicon Carbide Schottky 650V 8A Surface Mount D2PAK HV

Buy Now Datasheet
 - STPSC8H065G2Y-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 650V V(RRM), Silicon Carbide

Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 650V V(RRM), Silicon Carbide

Supplier's Site Datasheet
Singapore, Singapore
Automotive 650 V 8 A Diode and Rectifier
280-STPSC8H065G2Y-TR
Automotive 650 V 8 A Diode and Rectifier 280-STPSC8H065G2Y-TR
Automotive 650 V, 8 A Silicon Carbide Diode Product overview: STPSC8H065G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065G2Y-TR can be used for catalog matching and distributor lookup.

Automotive 650 V, 8 A Silicon Carbide Diode Product overview: STPSC8H065G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065G2Y-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics - 03AH3152 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics
03AH3152
Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics 03AH3152
SILICON CARBIDE SCHOTTKY DIODE, D2PAK HV; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:8A; Total Capacitive Charge Qc:23.5nC; Diode Case Style:D2PAK HV; No. of RoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, D2PAK HV; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:8A; Total Capacitive Charge Qc:23.5nC; Diode Case Style:D2PAK HV; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC8H065G2Y-TR
Schottky Diodes & Rectifiers STPSC8H065G2Y-TR
Schottky Diodes & Rectifiers Automotive 650 V, 8 A high surge silicon carbide power Schottky diode

Schottky Diodes & Rectifiers Automotive 650 V, 8 A high surge silicon carbide power Schottky diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC8H065G2Y-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC8H065G2Y-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC8H065G2Y-TR
DIODE SIL CARB 650V 8A D2PAK HV

DIODE SIL CARB 650V 8A D2PAK HV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 898429-STPSC8H065G2Y-TR 497-18399-2-ND STPSC8H065G2Y-TR 280-STPSC8H065G2Y-TR 03AH3152 STPSC8H065G2Y-TR STPSC8H065G2Y-TR
Product Name Diodes, Rectifiers - Single - STPSC8H065G2Y-TR Single Diodes Automotive 650 V 8 A Diode and Rectifier Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package D2PAK; D2PAK HV H2PAK HC 2-3 Leads D2PAK; D2PAK HV D2PAK; D2PAK-HV-3 D2PAK
Unlock Full Specs
to access all available technical data