STMicroelectronics, Inc. Diode and Rectifier STTH200W06TV1

Description
Turbo 2 ultrafast high voltage rectifier Product overview: STTH200W06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200W06TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Turbo 2 ultrafast high voltage rectifier Product overview: STTH200W06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200W06TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-STTH200W06TV1
Diode and Rectifier 286-STTH200W06TV1
Turbo 2 ultrafast high voltage rectifier Product overview: STTH200W06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200W06TV1 can be used for catalog matching and distributor lookup.

Turbo 2 ultrafast high voltage rectifier Product overview: STTH200W06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200W06TV1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-13401-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13401-ND
Diode Arrays 497-13401-ND
Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH200W06TV1 - 1262168-STTH200W06TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH200W06TV1
1262168-STTH200W06TV1
Diodes, Rectifiers - Arrays - STTH200W06TV1 1262168-STTH200W06TV1
Manufacturer: STMicroelectronics Win Source Part Number: 1262168-STTH200W06TV 1 Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Supplier Device Package: ISOTOP Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: SOT-227-4, miniBLOC Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 100A Current - Reverse Leakage at Vr: 30μA at 600V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262168-STTH200W06TV1
Packaging: Tube
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-227-4, miniBLOC
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 100A
Current - Reverse Leakage at Vr: 30μA at 600V

Buy Now
Diode Arrays - STTH200W06TV1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH200W06TV1
Diode Arrays STTH200W06TV1
DIODE MODULE 600V 100A ISOTOP

DIODE MODULE 600V 100A ISOTOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH200W06TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH200W06TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH200W06TV1
DIODE MODULE GP 600V 100A ISOTOP

DIODE MODULE GP 600V 100A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 286-STTH200W06TV1 497-13401-ND 1262168-STTH200W06TV1 STTH200W06TV1 STTH200W06TV1
Product Name Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STTH200W06TV1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube SOT-227-4, miniBLOC
RoHS Compliant RoHS
IO 100 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
TVS Diodes - 1658330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details
General-purpose dual Schottky diode - BAS70-04W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers