STMicroelectronics, Inc. 600V 30A Diode and Rectifier STTA3006PIRG

Description
DIODE ARRAY GP 600V 30A DOP3I Product overview: STTA3006PIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA3006PIRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 30A DOP3I Product overview: STTA3006PIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA3006PIRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 286-STTA3006PIRG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
286-STTA3006PIRG
600V 30A Diode and Rectifier 286-STTA3006PIRG
DIODE ARRAY GP 600V 30A DOP3I Product overview: STTA3006PIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA3006PIRG can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 30A DOP3I Product overview: STTA3006PIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA3006PIRG can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STTA3006PIRG - 1103906-STTA3006PIRG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTA3006PIRG
1103906-STTA3006PIRG
Diodes, Rectifiers - Arrays - STTA3006PIRG 1103906-STTA3006PIRG
Manufacturer: STMicroelectronics Win Source Part Number: 1103906-STTA3006PIRG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.75V @ 30A Reverse Recovery Time (trr): 65ns Current - Reverse Leakage @ Vr: 150μA @ 480V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DOP3I Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103906-STTA3006PIRG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 30A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 150μA @ 480V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DOP3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 497-3535-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3535-5-ND
Diode Arrays 497-3535-5-ND
Diode Array 2 Independent Standard 600V 30A Through Hole DOP3I-2 Insulated (Straight Leads)

Diode Array 2 Independent Standard 600V 30A Through Hole DOP3I-2 Insulated (Straight Leads)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA3006PIRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA3006PIRG
Discrete Semiconductor Products - Diodes - Rectifiers STTA3006PIRG
DIODE ARRAY GP 600V 30A DOP3I

DIODE ARRAY GP 600V 30A DOP3I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STTA3006PIRG 1103906-STTA3006PIRG 497-3535-5-ND STTA3006PIRG
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - STTA3006PIRG Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube DOP3I DOP3I-2 Insulated (Straight Leads)
IO 30 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data