STMicroelectronics, Inc. 300 V 120 A Diode and Rectifier STTH12003TV1

Description
300 V, 120 A Ultrafast Diode Product overview: STTH12003TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 120 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12003TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300 V, 120 A Ultrafast Diode Product overview: STTH12003TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 120 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12003TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300 V 120 A Diode and Rectifier
286-STTH12003TV1
300 V 120 A Diode and Rectifier 286-STTH12003TV1
300 V, 120 A Ultrafast Diode Product overview: STTH12003TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 120 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12003TV1 can be used for catalog matching and distributor lookup.

300 V, 120 A Ultrafast Diode Product overview: STTH12003TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 120 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12003TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-19233-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-19233-ND
Diode Arrays 497-19233-ND
Diode Array 2 Independent Standard 300V 60A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 300V 60A Chassis Mount ISOTOP

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH12003TV1 - 042950-STTH12003TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH12003TV1
042950-STTH12003TV1
Diodes, Rectifiers - Arrays - STTH12003TV1 042950-STTH12003TV1
Manufacturer: STMicroelectronics Win Source Part Number: 042950-STTH12003TV1 Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 60A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 120μA @ 300V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042950-STTH12003TV1
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 60A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 120μA @ 300V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH12003TV1
Rectifiers STTH12003TV1
Rectifiers 2X60 Amp 300 Volt

Rectifiers 2X60 Amp 300 Volt

Buy Now Datasheet
Rectifier Stmicroelectronics - 57P2303 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2303
Rectifier Stmicroelectronics 57P2303
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH12003TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH12003TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH12003TV1
DIODE MODULE GP 300V 60A ISOTOP

DIODE MODULE GP 300V 60A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 286-STTH12003TV1 497-19233-ND 042950-STTH12003TV1 STTH12003TV1 57P2303 STTH12003TV1
Product Name 300 V 120 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STTH12003TV1 Rectifiers Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube ISOTOP ISOTOP ISOTOP
RoHS Compliant RoHS
IO 60 amps
Tj -55 C (-67 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAV99W,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details