STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPSC6H065G-TR STPSC6H065G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935620-STPSC6H065G-T R Features: Diode Silicon Carbide Schottky 650 V 6A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC6 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13173-6, STPSC6H065GTR, 497-13173-2, 497-13173-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935620-STPSC6H065G-T R Features: Diode Silicon Carbide Schottky 650 V 6A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC6 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13173-6, STPSC6H065GTR, 497-13173-2, 497-13173-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPSC6H065G-TR - 935620-STPSC6H065G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC6H065G-TR
935620-STPSC6H065G-TR
Diodes, Rectifiers - Single - STPSC6H065G-TR 935620-STPSC6H065G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 935620-STPSC6H065G-T R Features: Diode Silicon Carbide Schottky 650 V 6A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC6 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13173-6, STPSC6H065GTR, 497-13173-2, 497-13173-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935620-STPSC6H065G-TR
Features: Diode Silicon Carbide Schottky 650 V 6A Surface Mount D²PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC6
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13173-6, STPSC6H065GTR, 497-13173-2, 497-13173-1

Buy Now Datasheet
Singapore, Singapore
Schottky 650 V 6 A Diode and Rectifier
280-STPSC6H065G-TR
Schottky 650 V 6 A Diode and Rectifier 280-STPSC6H065G-TR
650 V, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6H065G-TR can be used for catalog matching and distributor lookup.

650 V, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6H065G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPSC6H065G-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide

Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide

Supplier's Site Datasheet
Single Diodes - 497-13173-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13173-6-ND
Single Diodes 497-13173-6-ND
Diode Silicon Carbide Schottky 650V 6A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 6A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13173-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13173-1-ND
Single Diodes 497-13173-1-ND
Diode Silicon Carbide Schottky 650V 6A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 6A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13173-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13173-2-ND
Single Diodes 497-13173-2-ND
Diode Silicon Carbide Schottky 650V 6A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 6A Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC6H065G-TR
Schottky Diodes & Rectifiers STPSC6H065G-TR
Schottky Diodes & Rectifiers 650V Power Schottky 6A 10nC 175c

Schottky Diodes & Rectifiers 650V Power Schottky 6A 10nC 175c

Buy Now Datasheet
Rectifier, Sic Schottky, 650V, 6A, To-263-3; Product Range Stmicroelectronics - 88W4595 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 6A, To-263-3; Product Range Stmicroelectronics
88W4595
Rectifier, Sic Schottky, 650V, 6A, To-263-3; Product Range Stmicroelectronics 88W4595
RECTIFIER, SIC SCHOTTKY, 650V, 6A, TO-263-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:6A; Total Capacitive Charge:18nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 6A, TO-263-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:6A; Total Capacitive Charge:18nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site
Rectifier, Sic Schottky, 650V, 6A, To-263-3; Product Range Stmicroelectronics - 43W6544 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 6A, To-263-3; Product Range Stmicroelectronics
43W6544
Rectifier, Sic Schottky, 650V, 6A, To-263-3; Product Range Stmicroelectronics 43W6544
RECTIFIER, SIC SCHOTTKY, 650V, 6A, TO-263-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:6A; Total Capacitive Charge:18nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 6A, TO-263-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:6A; Total Capacitive Charge:18nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC6H065G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC6H065G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC6H065G-TR
DIODE SIL CARBIDE 650V 6A D2PAK

DIODE SIL CARBIDE 650V 6A D2PAK

Supplier's Site
Single Diodes - STPSC6H065G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC6H065G-TR
Single Diodes STPSC6H065G-TR
DIODE SIL CARBIDE 650V 6A D2PAK

DIODE SIL CARBIDE 650V 6A D2PAK

Supplier's Site Datasheet
DIODE SCHOTTKY 650V 6A D2PAK - 761-STPSC6H065G-TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 6A D2PAK
761-STPSC6H065G-TR
DIODE SCHOTTKY 650V 6A D2PAK 761-STPSC6H065G-TR
DIODE SCHOTTKY 650V 6A D2PAK

DIODE SCHOTTKY 650V 6A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes
Product Number 935620-STPSC6H065G-TR 280-STPSC6H065G-TR STPSC6H065G-TR 497-13173-6-ND STPSC6H065G-TR 88W4595 STPSC6H065G-TR STPSC6H065G-TR 761-STPSC6H065G-TR
Product Name Diodes, Rectifiers - Single - STPSC6H065G-TR Schottky 650 V 6 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Rectifier, Sic Schottky, 650V, 6A, To-263-3; Product Range Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 650V 6A D2PAK
Package D2PAK; D2PAK Tape and Reel D2PAK; D2PAK D2PAK; D2PAK-2 D2PAK; TO-263 (D2PAK) D2PAK D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS RoHS
IO 6 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
30 V, 2 A low VF Schottky barrier rectifier - MBR230LSFT1GX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
2 suppliers