Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 898458-STTH1002CGY-T
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 200 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH1002
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-11223-1, 497-11223-2, STTH1002CGYTR, -497-11223-1, -497-11223-2, -497-11223-6, 497-11223-6
Automotive high efficiency ultrafast diode
DIODE ARRAY GP 200V 8A D2PAK
DIODE ARRAY GP 200V 8A D2PAK
Rectifiers Ultrafast Auto Diode 200V 2x8 A IF 20 ns
| DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 497-11223-6-ND | 898458-STTH1002CGY-TR | STTH1002CGY-TR | 59T6717 | STTH1002CGY-TR | 761-STTH1002CGY-TR | STTH1002CGY-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH1002CGY-TR | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY GP 200V 8A D2PAK | Rectifiers | |
| Arrangement | Common Catode | ||||||
| Tj | -40 to 175 C (-40 to 347 F) | ||||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | ||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Standard | |||||
| RoHS Compliant | RoHS | RoHS |