Rectifier Diode Switching 1KV 30A 100ns Automotive 2-Pin DO-247 Tube Product overview: STTH3010WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3010WY can be used for catalog matching and distributor lookup.
Diode Standard 1000V 30A Through Hole
Manufacturer: STMicroelectronics
Win Source Part Number: 1103954-STTH3010WY
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 1000V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP30-12CR; STBR3012W; STTH30S12W;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Switching 1KV 30A 2-Pin DO-247 Tube
DIODE GEN PURP 1KV 30A DO247-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH3010WY | 497-13282-5-ND | 1103954-STTH3010WY | 761-STTH3010WY | 41Y6006 | STTH3010WY |
| Product Name | Automotive 1KV 30A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH3010WY | Diode Switching 1KV 30A 2-Pin DO-247 Tube | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-247 | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Diode Type | Standard | Standard | ||||
| VF | 2 volts | 2 volts | 2 volts |