Manufacturer: STMicroelectronics
Win Source Part Number: 031557-STTH102A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 1A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH102A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-1EMH02HM3/5AT; VS-1EMH02-M3/5AT; RS1D;
Introduction Date: May 16, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
200V 1A Ultrafast Rectifier Diode, SMA, 20ns RR Product overview: STTH102A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH102A can be used for catalog matching and distributor lookup.
970mV@1A 12ns 1A 200V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
DIODE, ULTRAFAST, 1A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE, ULTRAFAST RECT, 1A, 200V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A SMA
DIODE, ULTRAFAST RECOVERY, 1 A, 200 V, DO-214AC, SMA , U12 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 200V 1A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 031557-STTH102A | 497-2500-1-ND | 280-STTH102A | STTH102A | 26M3749 | STTH102A | STTH102A | 16485835 | STTH102A |
| Product Name | Diodes, Rectifiers - Single - STTH102A | Single Diodes | 200V 1A Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Diode, Ultrafast, 1A, 200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||||
| VF | 0.9700 volts | 0.9700 volts | 0.9000 volts | 0.9700 volts | 0.9700 volts | ||||
| VR | 200 volts | 200 volts | 200 volts | ||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||||
| trr | 20 ns | 12 ns | 20 ns |