Diode Standard 600V 25A Through Hole TO-220FPAC
Win Source Part Number: 1201506-STTH25M06FP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 3.4 V @ 25 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 60 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FPAC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STTH25M06FP
Base Product Number: STTH25
DIODE GP 600V 25A TO220FPAC Product overview: STTH25M06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH25M06FP can be used for catalog matching and distributor lookup.
DIODE GP 600V 25A TO220FPAC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-STTH25M06FP-ND | 1201506-STTH25M06FP | 280-STTH25M06FP | STTH25M06FP | STTH25M06FP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 3.4 volts | 3.4 volts | 3.4 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0600 mA | 0.0600 mA |