650 V, 4 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC4H065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC4H065D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261943-STPSC4H065D
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 40μA @ 650V
Capacitance @ Vr, F: 200pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: STPSC4H065
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): SDT04S60XK; SDT04S60; UJD06504TS;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220AC
Schottky Diodes & Rectifiers 650V pwr Schottky 4A 650V VRRM
DIODE SIL CARB 650V 4A TO220AC
RECTIFIER, SIC SCHOTTKY, 650V, 4A, TO-220AC-2; Product Range:650V Series; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STPSC4H065D | 1261943-STPSC4H065D | 497-13443-ND | STPSC4H065D | STPSC4H065D | 48W6949 |
| Product Name | Schottky 650 V 4 A Diode and Rectifier | Diodes, Rectifiers - Single - STPSC4H065D | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Sic Schottky, 650V, 4A, To-220Ac-2; Product Range Stmicroelectronics |
| Package | Rail/Tube | TO-220AC-2 | TO-220 | TO-220AC | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 4 amps | |||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| VF | 1.75 volts | 1.75 volts |