STMicroelectronics, Inc. TVS Diodes STRVS225X02E

Description
225V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet
Description
225V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13725-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13725-3-ND
TVS Diodes 497-13725-3-ND
225V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

225V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298405-STRVS225X02E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298405-STRVS225X02E
Circuit Protection - TVS - Diodes 1298405-STRVS225X02E
Win Source Part Number: 1298405-STRVS225X02E Category: Circuit Protection>TVS - Diodes Series: STRVS Type: Zener Package: Cut Tape (CT),Tape & Box (TB) Applications: MOSFET Protection Standard Package: 1,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 225V Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A (8/20µs) Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 (DO-204AC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-13725-1,497-137 25-3,-497-13725-3,49 7-13725-1 Base Product Number: STRVS225 Product Status: Obsolete

Win Source Part Number: 1298405-STRVS225X02E
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: MOSFET Protection
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 154V
Voltage - Breakdown (Min): 171V
Voltage - Clamping (Max) @ Ipp: 225V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-13725-1,497-13725-3,-497-13725-3,497-13725-1
Base Product Number: STRVS225
Product Status: Obsolete

Buy Now Datasheet
225V 2A TVS Protection Diode - 144-STRVS225X02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
225V 2A TVS Protection Diode
144-STRVS225X02E
225V 2A TVS Protection Diode 144-STRVS225X02E
TVS Diode, Unidirectional, 225V Clamping, DO-15, 2A Surge Product overview: STRVS225X02E from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 225V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 225V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS225X02E can be used for catalog matching and distributor lookup.

TVS Diode, Unidirectional, 225V Clamping, DO-15, 2A Surge Product overview: STRVS225X02E from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 225V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 225V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS225X02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STRVS225X02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STRVS225X02E
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STRVS225X02E
TVS DIODE 154VWM 225VC DO15

TVS DIODE 154VWM 225VC DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13725-3-ND 1298405-STRVS225X02E 144-STRVS225X02E STRVS225X02E
Product Name TVS Diodes Circuit Protection - TVS - Diodes 225V 2A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Ammo Pack DO-15; DO-15 (DO-204AC)
VC 225 volts 225 volts 225 volts
VBR 171 volts 171 volts 171 volts
Unlock Full Specs
to access all available technical data