4 A, 650 V SiC Power Schottky Diode Product overview: STPSC4H065DLF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4 A, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC4H065DLF can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 4A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 4A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 4A Surface Mount PowerFlat™ (8x8) HV
Win Source Part Number: 1195170-STPSC4H065DL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 4 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Capacitance @ Vr, F: 245pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18412-2,497-1841
Base Product Number: STPSC4
DIODE SIL CARB 650V 4A POWERFLAT
SIC SCHOTTKY DIODE, 650V, 4A, POWERFLAT; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers DFD RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-STPSC4H065DLF | 497-18412-1-ND | 1195170-STPSC4H065DLF | STPSC4H065DLF | 99AC9630 | STPSC4H065DLF |
| Product Name | Schottky 4 A 650 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 4A, Powerflat; Product Range Stmicroelectronics | Schottky Diodes & Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | 8-PowerVDFN | PowerFLAT | PowerFLAT-5 | |||
| VF | 1.55 volts | 1.55 volts |