Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 038284-STTH3002CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
200V 30A Dual Ultrafast Rectifier Diode, TO-220AB Product overview: STTH3002CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 15A TO220AB
DIODE ARRAY GP 200V 15A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-3551-5-ND | 038284-STTH3002CT | 286-STTH3002CT | STTH3002CT | STTH3002CT | STTH3002CT | 57P2433 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH3002CT | Dual 200V 30A Diode and Rectifier | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220AB-3 | TO-220; TO-220-3 | TO-220 | |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active |