Automotive 1000 V, 12 A Ultrafast Diode Product overview: STTH1210DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1000 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210DY can be used for catalog matching and distributor lookup.
Diode Standard 1000V 12A Through Hole TO-220AC
Win Source Part Number: 1282000-STTH1210DY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 12 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13444
Base Product Number: STTH1210
DIODE GEN PURP 1KV 12A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH1210DY | 497-13444-ND | 1282000-STTH1210DY | STTH1210DY | 66W7359 |
| Product Name | Automotive 1000 V 12 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Package | Rail/Tube | TO-220 | |||
| RoHS Compliant | RoHS | ||||
| IO | 12 amps | ||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Diode Type | Standard |