DIODE GEN PURP 600V 12A D2PAK Product overview: STTA1206G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1206G-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054018-STTA1206G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 12A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-15ETL06SPBF; STTA1206G; ISL9R1560S3S;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Diode Standard 600V 12A Surface Mount D2PAK
DIODE GEN PURP 600V 12A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-STTA1206G-TR | 054018-STTA1206G-TR | STTA1206G-TR-ND | STTA1206G-TR |
| Product Name | 600V 12A Diode and Rectifier | Diodes, Rectifiers - Single - STTA1206G-TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 12 amps | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard |