200 V, 10 A dual Ultrafast Diode Product overview: STTH1002CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038699-STTH1002CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
DIODE ARRAY GP 200V 8A TO220AB
DIODE ARRAY GP 200V 8A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-STTH1002CT | 038699-STTH1002CT | 497-STTH1002CT-ND | STTH1002CT | STTH1002CT | STTH1002CT |
| Product Name | Dual 200 V 10 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH1002CT | Diode Arrays | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 |
| RoHS Compliant | RoHS | |||||
| IO | 8 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard |