STMicroelectronics, Inc. Single Diodes STPSC20H12GY-TR

Description
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-17164-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17164-6-ND
Single Diodes 497-17164-6-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17164-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17164-1-ND
Single Diodes 497-17164-1-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17164-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17164-2-ND
Single Diodes 497-17164-2-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPSC20H12GY-TR - 898416-STPSC20H12GY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC20H12GY-TR
898416-STPSC20H12GY-TR
Diodes, Rectifiers - Single - STPSC20H12GY-TR 898416-STPSC20H12GY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898416-STPSC20H12GY- TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 1200 V 20A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC20 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17164-6, 497-17164-1, 497-17164-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898416-STPSC20H12GY-TR
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 1200 V 20A Surface Mount D²PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC20
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17164-6, 497-17164-1, 497-17164-2

Buy Now Datasheet
Singapore, Singapore
Automotive 1200 V 20 A Diode and Rectifier
280-STPSC20H12GY-TR
Automotive 1200 V 20 A Diode and Rectifier 280-STPSC20H12GY-TR
Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12GY-TR can be used for catalog matching and distributor lookup.

Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12GY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20H12GY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20H12GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20H12GY-TR
DIODE SIL CARB 1.2KV 20A D2PAK

DIODE SIL CARB 1.2KV 20A D2PAK

Supplier's Site
Rectifier Stmicroelectronics - 20AC4563 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4563
Rectifier Stmicroelectronics 20AC4563
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - STPSC20H12GY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC20H12GY-TR
Single Diodes STPSC20H12GY-TR
DIODE SIL CARB 1.2KV 20A D2PAK

DIODE SIL CARB 1.2KV 20A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20H12GY-TR
Schottky Diodes & Rectifiers STPSC20H12GY-TR
Schottky Diodes & Rectifiers Automotive grade 1200V Power Schottky Silicon Carbide Diode

Schottky Diodes & Rectifiers Automotive grade 1200V Power Schottky Silicon Carbide Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes
Product Number 497-17164-6-ND 898416-STPSC20H12GY-TR 280-STPSC20H12GY-TR STPSC20H12GY-TR 20AC4563 STPSC20H12GY-TR STPSC20H12GY-TR
Product Name Single Diodes Diodes, Rectifiers - Single - STPSC20H12GY-TR Automotive 1200 V 20 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Single Diodes Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package D2PAK; D2PAK D2PAK; D2PAK-2
Life Cycle Stage Active
VF 1.5 volts
Unlock Full Specs
to access all available technical data