STMicroelectronics, Inc. Diode Arrays STTH1002CG

Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-3538-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3538-5-ND
Diode Arrays 497-3538-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Electronic Wholesale - STTH1002CG - 1262127-STTH1002CG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STTH1002CG
1262127-STTH1002CG
Electronic Wholesale - STTH1002CG 1262127-STTH1002CG
Manufacturer: STMicroelectronics Win Source Part Number: 1262127-STTH1002CG Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: STTH1002C Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 5A Current - Reverse Leakage at Vr: 5μA at 200V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262127-STTH1002CG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: STTH1002C
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 5A
Current - Reverse Leakage at Vr: 5μA at 200V

Buy Now
Singapore, Singapore
Diode and Rectifier
286-STTH1002CG
Diode and Rectifier 286-STTH1002CG
High Efficiency Ultrafast Diode Product overview: STTH1002CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CG can be used for catalog matching and distributor lookup.

High Efficiency Ultrafast Diode Product overview: STTH1002CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CG can be used for catalog matching and distributor lookup.

Supplier's Site
DIODE ARRAY GP 200V 8A D2PAK - 761-STTH1002CG - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 8A D2PAK
761-STTH1002CG
DIODE ARRAY GP 200V 8A D2PAK 761-STTH1002CG
DIODE ARRAY GP 200V 8A D2PAK

DIODE ARRAY GP 200V 8A D2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1002CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1002CG
Discrete Semiconductor Products - Diodes - Rectifiers STTH1002CG
DIODE ARRAY GP 200V 8A D2PAK

DIODE ARRAY GP 200V 8A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-3538-5-ND 1262127-STTH1002CG 286-STTH1002CG 761-STTH1002CG STTH1002CG
Product Name Diode Arrays Electronic Wholesale - STTH1002CG Diode and Rectifier DIODE ARRAY GP 200V 8A D2PAK Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Rail/Tube D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK
Diode Type Standard Standard
Life Cycle Stage Obsolete Obsolete Removed
Unlock Full Specs
to access all available technical data