STMicroelectronics, Inc. Dual 200 V 13 A Diode and Rectifier STTH1302CG-TR

Description
200 V, 13 A dual Ultrafast Diode Product overview: STTH1302CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 13 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 13 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1302CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 V, 13 A dual Ultrafast Diode Product overview: STTH1302CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 13 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 13 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1302CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 200 V 13 A Diode and Rectifier
286-STTH1302CG-TR
Dual 200 V 13 A Diode and Rectifier 286-STTH1302CG-TR
200 V, 13 A dual Ultrafast Diode Product overview: STTH1302CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 13 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 13 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1302CG-TR can be used for catalog matching and distributor lookup.

200 V, 13 A dual Ultrafast Diode Product overview: STTH1302CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 13 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 13 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1302CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STTH1302CG-TR - 1262147-STTH1302CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH1302CG-TR
1262147-STTH1302CG-TR
Diodes, Rectifiers - Arrays - STTH1302CG-TR 1262147-STTH1302CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1262147-STTH1302CG-T R Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 6μA @ 200V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6.5A Family Name: STTH1302CG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 6.5A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): DSEC29-02ASSN; UGB18DCT/45; UGB18DCT/31; Introduction Date: May 17, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262147-STTH1302CG-TR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6.5A
Family Name: STTH1302CG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 6.5A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): DSEC29-02ASSN; UGB18DCT/45; UGB18DCT/31;
Introduction Date: May 17, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - STTH1302CG-TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STTH1302CG-TR-ND
Diode Arrays STTH1302CG-TR-ND
Diode Array 1 Pair Common Cathode Standard 200V 6.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 6.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1302CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1302CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH1302CG-TR
DIODE ARRAY GP 200V 6.5A D2PAK

DIODE ARRAY GP 200V 6.5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1302CG-TR
Rectifiers STTH1302CG-TR
Rectifiers 2X6.5 Amp 200 Volt

Rectifiers 2X6.5 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-STTH1302CG-TR 1262147-STTH1302CG-TR STTH1302CG-TR-ND STTH1302CG-TR STTH1302CG-TR
Product Name Dual 200 V 13 A Diode and Rectifier Diodes, Rectifiers - Arrays - STTH1302CG-TR Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2-PAK
RoHS Compliant RoHS
IO 6.5 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data