STMicroelectronics, Inc. Single Diodes STTH15R06FP

Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STTH15R06FP - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 497-5409-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5409-5-ND
Single Diodes 497-5409-5-ND
Diode Standard 600V 15A Through Hole TO-220FPAC

Diode Standard 600V 15A Through Hole TO-220FPAC

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH15R06FP - 054306-STTH15R06FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH15R06FP
054306-STTH15R06FP
Diodes, Rectifiers - Single - STTH15R06FP 054306-STTH15R06FP
Manufacturer: STMicroelectronics Win Source Part Number: 054306-STTH15R06FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 15A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 60μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054306-STTH15R06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 15A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 60μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 15A TO-220 Diode and Rectifier - 280-STTH15R06FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A TO-220 Diode and Rectifier
280-STTH15R06FP
600V 15A TO-220 Diode and Rectifier 280-STTH15R06FP
600V 15A Ultrafast Rectifier Diode TO-220 Product overview: STTH15R06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15R06FP can be used for catalog matching and distributor lookup.

600V 15A Ultrafast Rectifier Diode TO-220 Product overview: STTH15R06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15R06FP can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 6173823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6173823P
Schottky Diodes & Rectifiers 6173823P
STMicroelectronics STTH15R06FP Diode

STMicroelectronics STTH15R06FP Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1686127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686127
Schottky Diodes & Rectifiers 1686127
STMicroelectronics STTH15R06FP Diode

STMicroelectronics STTH15R06FP Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH15R06FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH15R06FP
Discrete Semiconductor Products - Diodes - Rectifiers STTH15R06FP
DIODE GP 600V 15A TO220FPAC

DIODE GP 600V 15A TO220FPAC

Supplier's Site
Rectifier Stmicroelectronics - 57P2324 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2324
Rectifier Stmicroelectronics 57P2324
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number STTH15R06FP 497-5409-5-ND 054306-STTH15R06FP 280-STTH15R06FP 6173823P 1686127 STTH15R06FP 57P2324
Product Name Single Diodes Diodes, Rectifiers - Single - STTH15R06FP 600V 15A TO-220 Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Package TO-220; TO-220FPAC 2 Rail/Tube TO-220; TO-220 TO-220; To-220fpac TO-220
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers