60A, 400V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, ISOTOP-4 Product overview: STTH12004TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12004TV1 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 400V 60A Chassis Mount ISOTOP
Win Source Part Number: 1282851-STTH12004TV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 60 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 50 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-5023-5
Base Product Number: STTH120
Product Status: Obsolete
DIODE MODULE GP 400V 60A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STTH12004TV1 | 497-5023-5-ND | 1282851-STTH12004TV1 | STTH12004TV1 |
| Product Name | 60A 400V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ISOTOP | ISOTOP | |
| RoHS Compliant | RoHS | |||
| IO | 60 amps | |||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard |