Manufacturer: STMicroelectronics
Win Source Part Number: 935638-STTH12T06DI
Features: Diode Standard 600 V 12A Through Hole TO-220AC ins
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Package: Tube
Mounting: Through Hole
Family Name: STTH12
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC ins
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13849-5, 497-STTH12T06DI, -497-13849-5, 497-13849-5-ND
Diode Standard 600V 12A Through Hole TO-220AC ins
DIODE GEN PURP 600V 12A TO220AC
DIODE GP 600V 12A TO220AC INS
DIODE GP 600V 12A TO220AC INS
Rectifiers 600V Tandem Diode 7pF 12A If 15ns
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 935638-STTH12T06DI | 497-STTH12T06DI-ND | 761-STTH12T06DI | STTH12T06DI | STTH12T06DI | STTH12T06DI |
| Product Name | Diodes, Rectifiers - Single - STTH12T06DI | Single Diodes | DIODE GEN PURP 600V 12A TO220AC | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Diode Standard 600 V 12A Through Hole TO-220AC ins | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Life Cycle Stage | Active | Active | ||||
| Package | TO-220; TO-220-2 Insulated, TO-220AC | TO-220 | TO-220AC-2 | |||
| RoHS Compliant | RoHS |