STMicroelectronics, Inc. 200V 160A Diode and Rectifier STTH20002TV1

Description
200V 160A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH20002TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20002TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 160A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH20002TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20002TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 160A Diode and Rectifier
286-STTH20002TV1
200V 160A Diode and Rectifier 286-STTH20002TV1
200V 160A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH20002TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20002TV1 can be used for catalog matching and distributor lookup.

200V 160A Ultrafast Rectifier Diode, SOT, Chassis Mount Product overview: STTH20002TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20002TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 6870798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870798P
Schottky Diodes & Rectifiers 6870798P
Diode Ultrafast 2x120A 200V ISOTOP

Diode Ultrafast 2x120A 200V ISOTOP

Supplier's Site
Schottky Diodes & Rectifiers - 6870798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870798
Schottky Diodes & Rectifiers 6870798
Diode Ultrafast 2x120A 200V ISOTOP

Diode Ultrafast 2x120A 200V ISOTOP

Supplier's Site
Schottky Diodes & Rectifiers - 1686630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686630
Schottky Diodes & Rectifiers 1686630
Diode Ultrafast 2x120A 200V ISOTOP

Diode Ultrafast 2x120A 200V ISOTOP

Supplier's Site
Diode Arrays - 497-3819-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3819-5-ND
Diode Arrays 497-3819-5-ND
Diode Array 2 Independent Standard 200V 120A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 200V 120A Chassis Mount ISOTOP

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH20002TV1 - 1262160-STTH20002TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH20002TV1
1262160-STTH20002TV1
Diodes, Rectifiers - Arrays - STTH20002TV1 1262160-STTH20002TV1
Manufacturer: STMicroelectronics Win Source Part Number: 1262160-STTH20002TV1 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120A Family Name: STTH20002TV1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 100A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): UFB200FA20P; UFB200FA20PBFUFB120F A20; ; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262160-STTH20002TV1
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120A
Family Name: STTH20002TV1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 100A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): UFB200FA20P; UFB200FA20PBFUFB120FA20; ;
Introduction Date: May 26, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - STTH20002TV1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH20002TV1
Diode Arrays STTH20002TV1
DIODE MODULE 200V 120A ISOTOP

DIODE MODULE 200V 120A ISOTOP

Supplier's Site Datasheet
Diode, Fast, 200V, 2X120A, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics - 50P8767 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 200V, 2X120A, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics
50P8767
Diode, Fast, 200V, 2X120A, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics 50P8767
DIODE, FAST, 200V, 2X120A, ISOTOP; Repetitive Peak Reverse Voltage:200V; Average Forward Current:120A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:ISOTOP; No. of Pins:4Pins; Forward Surge Current:1kA RoHS Compliant: Yes

DIODE, FAST, 200V, 2X120A, ISOTOP; Repetitive Peak Reverse Voltage:200V; Average Forward Current:120A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:ISOTOP; No. of Pins:4Pins; Forward Surge Current:1kA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH20002TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH20002TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH20002TV1
DIODE MODULE GP 200V 120A ISOTOP

DIODE MODULE GP 200V 120A ISOTOP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH20002TV1
Rectifiers STTH20002TV1
Rectifiers TURBO 2 ULTRAFAST HIGH VOLTAGE

Rectifiers TURBO 2 ULTRAFAST HIGH VOLTAGE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Diodes Diodes Rectifiers Rectifiers
Product Number 286-STTH20002TV1 6870798P 6870798 497-3819-5-ND 1262160-STTH20002TV1 STTH20002TV1 50P8767 STTH20002TV1 STTH20002TV1
Product Name 200V 160A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - STTH20002TV1 Diode Arrays Diode, Fast, 200V, 2X120A, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Rail/Tube ISOTOP Isotop ISOTOP ISOTOP
RoHS Compliant RoHS RoHS RoHS RoHS
IO 120 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky Schottky Standard
Unlock Full Specs
to access all available technical data